Amphenol Industrial Circular Connector Receptacle, Size 28, 3 Position, Panel; Product Range Amphenol Industrial GTSL030-28-6P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 28, 3 Position, Panel, part number 96J4991, is designed for wall mount applications and features a reverse bayonet coupling style. It accommodates three solder pin contacts, making it suitable for various electrical connections. This receptacle is part of the GT Series from Amphenol Industrial, known for its robust design and reliability in industrial settings. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Engineers should evaluate its specifications against their project requirements to determine compatibility.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 28, 3 Position, Panel, part number 96J4991, is designed for wall mount applications and features a reverse bayonet coupling style. It accommodates three solder pin contacts, making it suitable for various electrical connections. This receptacle is part of the GT Series from Amphenol Industrial, known for its robust design and reliability in industrial settings. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Engineers should evaluate its specifications against their project requirements to determine compatibility.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 28, 3 Position, Panel; Product Range Amphenol Industrial - 96J4991 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 3 Position, Panel; Product Range Amphenol Industrial
96J4991
Circular Connector Receptacle, Size 28, 3 Position, Panel; Product Range Amphenol Industrial 96J4991
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J4991
Product Name Circular Connector Receptacle, Size 28, 3 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Banana Plug - 9304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
MMCX (F) Solder Wire PCB Mount Connector - ET-MMFS-JSPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details