Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS06CF28-21P

Description
GT 37C 37#16 PIN PLUG
Request a Quote Datasheet
Description
GT 37C 37#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06CF28-21P - PEI-Genesis
Philadelphia, PA, United States
GT 37C 37#16 PIN PLUG

GT 37C 37#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS06CF28-21P
MIL Spec Connector - MIL-DTL 5015, I GTS06CF28-21P
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - GTS06CF28-21P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
GTS06CF28-21P
Connectors Circlr,Industrial,Metal,Assembld/Kitted GTS06CF28-21P
Connectors Circlr,Industrial,Me tal,Assembld/Kitted

Connectors Circlr,Industrial,Metal,Assembld/Kitted

Buy Now
Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial - 96J5401 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial
96J5401
Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial 96J5401
CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06CF28-21P GTS06CF28-21P GTS06CF28-21P 96J5401
Product Name MIL Spec Connector - MIL-DTL 5015, I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 2855133 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details