GT 2C 2#4 SKT PLUG
GT 2C 2#4 SKT PLUG
CIRCULAR CONNECTOR PLUG, SIZE 24, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTS06CF24-9S | GTS06CF24-9S | 96J5395 |
| Product Name | Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial | ||
| Gender | Male / Plug | Male / Plug |