Amphenol Industrial Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial GTS06AF36-10S

Description
GT 48C 48#16 SKT PLUG
Request a Quote
Description
GT 48C 48#16 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 36, 48 Position, Cable from Amphenol Industrial features a straight plug design with 48 solder socket contacts. It utilizes a reverse bayonet coupling style, ensuring secure connections. This connector is suitable for various industrial applications, although it is not RoHS compliant. The product is designed for durability and reliability in demanding environments, making it a viable option for engineers seeking robust interconnect solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 36, 48 Position, Cable from Amphenol Industrial features a straight plug design with 48 solder socket contacts. It utilizes a reverse bayonet coupling style, ensuring secure connections. This connector is suitable for various industrial applications, although it is not RoHS compliant. The product is designed for durability and reliability in demanding environments, making it a viable option for engineers seeking robust interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06AF36-10S - PEI-Genesis
Philadelphia, PA, United States
GT 48C 48#16 SKT PLUG

GT 48C 48#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
GT 48C 48#16 SKT PLUG

GT 48C 48#16 SKT PLUG

Buy Now
Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial - 96J5348 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial
96J5348
Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial 96J5348
CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06AF36-10S GTS06AF36-10S 96J5348
Product Name Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data