The Circular Connector Receptacle, Size 28, 3 Position, Panel, part number 96J5310, is designed for wall mount applications within the GT Series of Amphenol Industrial products. It features three solder pin contacts and utilizes a reverse bayonet coupling style, which provides secure and reliable connections. This receptacle is suitable for various industrial applications, although it is not RoHS compliant. Engineers should consider this product for projects requiring a compact and robust connector solution with specific mounting and contact configurations.
CONNECTOR
GT 3C 3#4 PIN RECP
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTS030R28-6P | Amphenol GTS030R28-6P | 96J5310 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Receptacle, Size 28, 3 Position, Panel; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |