Omnetics Connector Corporation Nano Plastic Circular Connectors - Type WD

Description
The Nano Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 25 mil (.64mm) centerlines and a 9.0 mm mated length, these connectors are the smallest Mil-Quality circulars available today. Extremely small outer diameters range from .122" (3.1 mm) to .217" (5.5 mm). With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated contacts are polarized and shrouded by our unique Liquid Crystal Polymer housing, making these connectors capable of over 2,000 mating cycles. 6, 11, 16 & 28 positions housing sizes are available in pre-wired and solid straight tail versions. Elaborate wire harnesses, flex termination, overmolding and custom shells are all available upon request.
Request a Quote
Description
The Nano Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 25 mil (.64mm) centerlines and a 9.0 mm mated length, these connectors are the smallest Mil-Quality circulars available today. Extremely small outer diameters range from .122" (3.1 mm) to .217" (5.5 mm). With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated contacts are polarized and shrouded by our unique Liquid Crystal Polymer housing, making these connectors capable of over 2,000 mating cycles. 6, 11, 16 & 28 positions housing sizes are available in pre-wired and solid straight tail versions. Elaborate wire harnesses, flex termination, overmolding and custom shells are all available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nano Plastic Circular Connectors - Type WD -  - Omnetics Connector Corporation
Minneapolis, MN, United States
Nano Plastic Circular Connectors - Type WD
Nano Plastic Circular Connectors - Type WD
The Nano Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 25 mil (.64mm) centerlines and a 9.0 mm mated length, these connectors are the smallest Mil-Quality circulars available today. Extremely small outer diameters range from .122" (3.1 mm) to .217" (5.5 mm). With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated contacts are polarized and shrouded by our unique Liquid Crystal Polymer housing, making these connectors capable of over 2,000 mating cycles. 6, 11, 16 & 28 positions housing sizes are available in pre-wired and solid straight tail versions. Elaborate wire harnesses, flex termination, overmolding and custom shells are all available upon request.

The Nano Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 25 mil (.64mm) centerlines and a 9.0 mm mated length, these connectors are the smallest Mil-Quality circulars available today. Extremely small outer diameters range from .122" (3.1 mm) to .217" (5.5 mm). With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications.
Gold plated contacts are polarized and shrouded by our unique Liquid Crystal Polymer housing, making these connectors capable of over 2,000 mating cycles.
6, 11, 16 & 28 positions housing sizes are available in pre-wired and solid straight tail versions.
Elaborate wire harnesses, flex termination, overmolding and custom shells are all available upon request.

Supplier's Site

Technical Specifications

  Omnetics Connector Corporation
Product Category Electrical Connectors
Product Name Nano Plastic Circular Connectors - Type WD
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28100-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
D-Sub Connector Assemblies - 2262-A29051-051DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
D-Sub Connector Assemblies - 2262-A50017-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details