Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030F36-3P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030F36-3P
MIL Spec Connector - MIL-DTL 5015, I GTS030F36-3P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 36, 6 Position, Panel; Product Range Amphenol Industrial - 96J5295 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 36, 6 Position, Panel; Product Range Amphenol Industrial
96J5295
Circular Connector Receptacle, Size 36, 6 Position, Panel; Product Range Amphenol Industrial 96J5295
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTS030F36-3P 96J5295
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 36, 6 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAAA - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details