Amphenol Industrial Circular Connector Receptacle Size 36, 31 Position, Panel; Product Range Amphenol Industrial GTS030-36-9P

Description
GT 31C 1#4,2#8,14#12,14#16 PIN
Request a Quote Datasheet
Description
GT 31C 1#4,2#8,14#12,14#16 PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-36-9P - PEI-Genesis
Philadelphia, PA, United States
GT 31C 1#4,2#8,14#12,14#16 PIN

GT 31C 1#4,2#8,14#12,14#16 PIN

Buy Now
Circular Connector Receptacle Size 36, 31 Position, Panel; Product Range Amphenol Industrial - 96J5268 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 36, 31 Position, Panel; Product Range Amphenol Industrial
96J5268
Circular Connector Receptacle Size 36, 31 Position, Panel; Product Range Amphenol Industrial 96J5268
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 31 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 31 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-36-9P 96J5268
Product Name Circular Connector Receptacle Size 36, 31 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115764 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details