Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-32-8S

Description
GT 30C 6#12,24#16 SKT RECP
Request a Quote Datasheet
Description
GT 30C 6#12,24#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-32-8S - PEI-Genesis
Philadelphia, PA, United States
GT 30C 6#12,24#16 SKT RECP

GT 30C 6#12,24#16 SKT RECP

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - GTS030-32-8S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-32-8S
MIL Spec Connector - MIL-DTL 5015, I GTS030-32-8S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-32-8S
MIL Spec Connector - MIL-DTL 5015, I GTS030-32-8S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-32-8S
MIL Spec Connector - MIL-DTL 5015, I GTS030-32-8S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 32, 30 Position, Panel; Product Range Amphenol Industrial - 96J5255 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 30 Position, Panel; Product Range Amphenol Industrial
96J5255
Circular Connector Receptacle Size 32, 30 Position, Panel; Product Range Amphenol Industrial 96J5255
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 30 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 30 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-32-8S GTS030-32-8S 96J5255
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 32, 30 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details