Amphenol Industrial Circular Connector Receptacle, Size 32, 2 Position, Panel; Product Range Amphenol Industrial GTS030-32-5S

Description
GT 2C 2#0 SKT RECP
Request a Quote Datasheet
Description
GT 2C 2#0 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-32-5S - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#0 SKT RECP

GT 2C 2#0 SKT RECP

Buy Now
Swedesboro, NJ, United States
GT 2C 2#0 SKT RECP

GT 2C 2#0 SKT RECP

Buy Now
Circular Connector Receptacle, Size 32, 2 Position, Panel; Product Range Amphenol Industrial - 96J5248 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 2 Position, Panel; Product Range Amphenol Industrial
96J5248
Circular Connector Receptacle, Size 32, 2 Position, Panel; Product Range Amphenol Industrial 96J5248
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-32-5S GTS030-32-5S 96J5248
Product Name Circular Connector Receptacle, Size 32, 2 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details