GT 8C 1#12 7#16 SKT RECP BOX
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 8 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTS030-18-8S | GTS030-18-8S | 96J5193 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Receptacle, Size 18, 8 Position, Panel; Product Range Amphenol Industrial | |
| Gender | Female / Jack |