Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-18-4S

Description
GT 4C 4#16 SKT RECP BOX RM
Request a Quote Datasheet
Description
GT 4C 4#16 SKT RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-18-4S - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#16 SKT RECP BOX RM

GT 4C 4#16 SKT RECP BOX RM

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-18-4S
MIL Spec Connector - MIL-DTL 5015, I GTS030-18-4S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial - 96J5191 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial
96J5191
Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial 96J5191
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-18-4S GTS030-18-4S 96J5191
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - ECA.2B.326.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.0 amps
View Details