MIL-5015 GT/ACA-B BAYONET RECEPT
CONNECTOR
GT 4C 4#16S SKT RECP
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-GTS030-14S-2S-ND | GTS030-14S-2S | Amphenol GTS030-14S-2S | 96J5158 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Receptacle Size 14S, 4 Position, Panel; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | |||
| Voltage Rating | 200 to 250 volts | |||
| Current Rating | 13.0 amps |