Amphenol Industrial Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial GTS02R32-64P

Description
GT 54C 54#16 PIN RECP
Request a Quote Datasheet
Description
GT 54C 54#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS02R32-64P - PEI-Genesis
Philadelphia, PA, United States
GT 54C 54#16 PIN RECP

GT 54C 54#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial - 96J5120 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial
96J5120
Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial 96J5120
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 54 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 54 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS02R32-64P 96J5120
Product Name Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2171-NEFC-S1G25-C2W25-S7-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-5477/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
SMA Male Connector, RG174/U - 8921 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details