GT 2C 2#16S PIN RECP BOX
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10SL, 2 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | GTS02R10SL-4P | 11J1946 |
| Product Name | Circular Connector Receptacle, Size 10Sl, 2 Position, Box; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors |