Amphenol Industrial Circular Connector, Receptacle, Size 40, 38 Position, Box; Product Range Amphenol Industrial GTS020R40-AGS

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 38 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:38Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 38 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:38Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 40, 38 Position, Box; Product Range Amphenol Industrial - 96J5154 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 40, 38 Position, Box; Product Range Amphenol Industrial
96J5154
Circular Connector, Receptacle, Size 40, 38 Position, Box; Product Range Amphenol Industrial 96J5154
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 38 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:38Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 38 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:38Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5154
Product Name Circular Connector, Receptacle, Size 40, 38 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data