Amphenol Industrial Circular Connector Receptacle Size 16S, 2 Position, Cable; Product Range Amphenol Industrial GTS01AF16S-4S

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 16S, 2 Position, Cable; Product Range Amphenol Industrial - 02E0183 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16S, 2 Position, Cable; Product Range Amphenol Industrial
02E0183
Circular Connector Receptacle Size 16S, 2 Position, Cable; Product Range Amphenol Industrial 02E0183
CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02E0183
Product Name Circular Connector Receptacle Size 16S, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products