Amphenol Industrial Circular Connector Receptacle Size 24, 16 Position, Cable; Product Range Amphenol Industrial GTS01A24-5S

Description
GT 16C 16#16 SKT PLUG
Request a Quote Datasheet
Description
GT 16C 16#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS01A24-5S - PEI-Genesis
Philadelphia, PA, United States
GT 16C 16#16 SKT PLUG

GT 16C 16#16 SKT PLUG

Buy Now
Circular Connector Receptacle Size 24, 16 Position, Cable; Product Range Amphenol Industrial - 96J5052 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 16 Position, Cable; Product Range Amphenol Industrial
96J5052
Circular Connector Receptacle Size 24, 16 Position, Cable; Product Range Amphenol Industrial 96J5052
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 16 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:24-5 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 16 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:24-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS01A24-5S 96J5052
Product Name Circular Connector Receptacle Size 24, 16 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Anderson Power Products
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details