Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS01A22-9S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS01A22-9S
MIL Spec Connector - MIL-DTL 5015, I GTS01A22-9S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS01A22-9S - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#12 SKT RECP

GT 3C 3#12 SKT RECP

Buy Now
Circular Connector Receptacle, Size 22, 3 Position, Cable; Product Range Amphenol Industrial - 96J5051 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 3 Position, Cable; Product Range Amphenol Industrial
96J5051
Circular Connector Receptacle, Size 22, 3 Position, Cable; Product Range Amphenol Industrial 96J5051
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS01A22-9S Amphenol GTS01A22-9S 96J5051
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 22, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1711/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers