Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS01A22-8P

Description
71-580951-08P
Request a Quote
Description
71-580951-08P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS01A22-8P - PEI-Genesis
Philadelphia, PA, United States
71-580951-08P

71-580951-08P

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS01A22-8P
MIL Spec Connector - MIL-DTL 5015, I GTS01A22-8P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 22, 2 Position, Cable; Product Range Amphenol Industrial - 96J5050 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 2 Position, Cable; Product Range Amphenol Industrial
96J5050
Circular Connector Receptacle, Size 22, 2 Position, Cable; Product Range Amphenol Industrial 96J5050
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS01A22-8P GTS01A22-8P 96J5050
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 22, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Circular Connector Assemblies - 1920-CNM08-R3SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details