Amphenol Industrial Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial GTS00F18-1P

Description
GT 10C 10#16 PIN RECP WALL
Request a Quote Datasheet
Description
GT 10C 10#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS00F18-1P - PEI-Genesis
Philadelphia, PA, United States
GT 10C 10#16 PIN RECP WALL

GT 10C 10#16 PIN RECP WALL

Buy Now
Swedesboro, NJ, United States
GT 10C 10#16 PIN RECP WALL

GT 10C 10#16 PIN RECP WALL

Buy Now
Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial - 96J5020 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial
96J5020
Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial 96J5020
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 10 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 10 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS00F18-1P GTS00F18-1P 96J5020
Product Name Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
Terminals - 2204.0 - VAST STOCK CO., LIMITED
Altech Corp.
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5352-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details