Amphenol Industrial Circular Connector, Receptacle, Size 22, 8 Position, Wall; Product Range Amphenol Industrial GTS00CF22-23P

Description
GT 8C 8#12 PIN RECP
Request a Quote
Description
GT 8C 8#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS00CF22-23P - PEI-Genesis
Philadelphia, PA, United States
GT 8C 8#12 PIN RECP

GT 8C 8#12 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 22, 8 Position, Wall; Product Range Amphenol Industrial - 96J5016 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 8 Position, Wall; Product Range Amphenol Industrial
96J5016
Circular Connector, Receptacle, Size 22, 8 Position, Wall; Product Range Amphenol Industrial 96J5016
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS00CF22-23P 96J5016
Product Name Circular Connector, Receptacle, Size 22, 8 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823589-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details