Amphenol Industrial Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial GTS00A36-5S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial - 96J5009 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial
96J5009
Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial 96J5009
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5009
Product Name Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers