Amphenol Industrial Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial GTS00A36-5P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial - 96J5008 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial
96J5008
Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial 96J5008
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5008
Product Name Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products