Amphenol Industrial Circular Connector, Receptacle, Size 32, 4 Position, Wall; Product Range Amphenol Industrial GTS00A32-17S

Description
GT 4C 4#4 SKT RECP
Request a Quote
Description
GT 4C 4#4 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS00A32-17S - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#4 SKT RECP

GT 4C 4#4 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 32, 4 Position, Wall; Product Range Amphenol Industrial - 96J5007 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 4 Position, Wall; Product Range Amphenol Industrial
96J5007
Circular Connector, Receptacle, Size 32, 4 Position, Wall; Product Range Amphenol Industrial 96J5007
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS00A32-17S 96J5007
Product Name Circular Connector, Receptacle, Size 32, 4 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers