Amphenol Industrial Circular Connector, Receptacle, Size 20, 8 Position, Wall; Product Range Amphenol Industrial GTS00A20-7P

Description
GT 8C 8#16 PIN RECP WALL
Request a Quote Datasheet
Description
GT 8C 8#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS00A20-7P - PEI-Genesis
Philadelphia, PA, United States
GT 8C 8#16 PIN RECP WALL

GT 8C 8#16 PIN RECP WALL

Buy Now
Circular Connector, Receptacle, Size 20, 8 Position, Wall; Product Range Amphenol Industrial - 96J5004 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 8 Position, Wall; Product Range Amphenol Industrial
96J5004
Circular Connector, Receptacle, Size 20, 8 Position, Wall; Product Range Amphenol Industrial 96J5004
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 8 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 8 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS00A20-7P 96J5004
Product Name Circular Connector, Receptacle, Size 20, 8 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products