Amphenol Industrial Circular Connector Receptacle, Size 20, 17 Position, Wall; Product Range Amphenol Industrial GTS00A20-29S

Description
GT 17C 17#16 SKT RECP WALL
Request a Quote Datasheet
Description
GT 17C 17#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS00A20-29S - PEI-Genesis
Philadelphia, PA, United States
GT 17C 17#16 SKT RECP WALL

GT 17C 17#16 SKT RECP WALL

Buy Now
Circular Connector Receptacle, Size 20, 17 Position, Wall; Product Range Amphenol Industrial - 96J5002 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 17 Position, Wall; Product Range Amphenol Industrial
96J5002
Circular Connector Receptacle, Size 20, 17 Position, Wall; Product Range Amphenol Industrial 96J5002
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 17 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 17 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS00A20-29S 96J5002
Product Name Circular Connector Receptacle, Size 20, 17 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details