GT 17C 17#16 PIN PLUG RTANG
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts;
GT 17C 17#16 PIN PLUG RTANG ROHS COMPLIANT: YES
| PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTCL08F20-29P-025-LC | 96J3504 | 63K5363 |
| Product Name | Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial | Gt 17C 17#16 Pin Plug Rtang Rohs Compliant Amphenol Industrial | |
| Gender | Male / Plug |