CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 16 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96J3355 |
| Product Name | Circular Connector Receptacle Size 24, 16 Position, Panel; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |