Amphenol Industrial Gt 85C 85#16 Pin Recp Wall Rohs Compliant Amphenol Industrial GTCL030-40-56PX

Description
GT 85C 85#16 PIN RECP WALL
Request a Quote
Description
GT 85C 85#16 PIN RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTCL030-40-56PX - PEI-Genesis
Philadelphia, PA, United States
GT 85C 85#16 PIN RECP WALL

GT 85C 85#16 PIN RECP WALL

Buy Now
Gt 85C 85#16 Pin Recp Wall Rohs Compliant Amphenol Industrial - 93T7187 - Newark, An Avnet Company
Chicago, IL, United States
Gt 85C 85#16 Pin Recp Wall Rohs Compliant Amphenol Industrial
93T7187
Gt 85C 85#16 Pin Recp Wall Rohs Compliant Amphenol Industrial 93T7187
GT 85C 85#16 PIN RECP WALL ROHS COMPLIANT: NO

GT 85C 85#16 PIN RECP WALL ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTCL030-40-56PX 93T7187
Product Name Gt 85C 85#16 Pin Recp Wall Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221Y34F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details