Amphenol Industrial Circular Connector Receptacle Size 32, 55 Position, Panel; Product Range Amphenol Industrial GTCL030-32-AFS

Description
GT 55C 55#16 SKT RECP
Request a Quote Datasheet
Description
GT 55C 55#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTCL030-32-AFS - PEI-Genesis
Philadelphia, PA, United States
GT 55C 55#16 SKT RECP

GT 55C 55#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 32, 55 Position, Panel; Product Range Amphenol Industrial - 96J3276 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 55 Position, Panel; Product Range Amphenol Industrial
96J3276
Circular Connector Receptacle Size 32, 55 Position, Panel; Product Range Amphenol Industrial 96J3276
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 55 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 55 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTCL030-32-AFS 96J3276
Product Name Circular Connector Receptacle Size 32, 55 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11303-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 1115759 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details