GT 4C 4#8 SKT PLUG
GT 4C 4#8 SKT PLUG
CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:PlugRoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTC08R24-22S | Amphenol GTC08R24-22S | 96J4963 |
| Product Name | Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial | ||
| Gender | Male / Plug | Male / Plug |