Amphenol Industrial Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial GTC08R20-29S

Description
GT 17C 17#16 SKT PLUG RTANG
Request a Quote Datasheet
Description
GT 17C 17#16 SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 17C 17#16 SKT PLUG RTANG

GT 17C 17#16 SKT PLUG RTANG

Buy Now
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial - 96J4961 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial
96J4961
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial 96J4961
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTC08R20-29S 96J4961
Product Name Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Standard Circular Connectors - 1-1589065-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details