GT 4C 4#0 SKT PLUG
GT 4C 4#0 SKT PLUG
CIRCULAR CONNECTOR PLUG, SIZE 36, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTC06F36-5S | GTC06F36-5S | 96J4705 |
| Product Name | Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial | ||
| Gender | Male / Plug | Male / Plug |