The Circular Connector Plug Size 24, 28 Position, Cable from Amphenol Industrial features a straight plug design with 28 crimp socket contacts. It utilizes a reverse bayonet coupling style, which provides secure and reliable connections. This connector is suitable for various industrial applications where robust performance is required. It is important to note that this product is not RoHS compliant. Engineers should consider this connector for projects that demand durability and effective electrical connectivity in challenging environments.
CIRCULAR CONNECTOR PLUG SIZE 24, 28 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96J4693 |
| Product Name | Circular Connector Plug Size 24, 28 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |