Amphenol Industrial Circular Connector Plug Size 24, 11 Position, Cable; Product Range Amphenol Industrial GTC06F24-20P

Description
GT 11C 2#12, 9#16 PIN PLUG
Request a Quote Datasheet
Description
GT 11C 2#12, 9#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06F24-20P - PEI-Genesis
Philadelphia, PA, United States
GT 11C 2#12, 9#16 PIN PLUG

GT 11C 2#12, 9#16 PIN PLUG

Buy Now
Circular Connector Plug Size 24, 11 Position, Cable; Product Range Amphenol Industrial - 96J4675 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 11 Position, Cable; Product Range Amphenol Industrial
96J4675
Circular Connector Plug Size 24, 11 Position, Cable; Product Range Amphenol Industrial 96J4675
CIRCULAR CONNECTOR PLUG SIZE 24, 11 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 11 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06F24-20P 96J4675
Product Name Circular Connector Plug Size 24, 11 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details