Amphenol Corporation
Gt 5C 3#12 2#8 Pin Plug Amphenol Industrial
GTC06F20-14P
Description
GT 5C 3#12 2#8 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
GT 5C 3#12 2#8 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Gt 5C 3#12 2#8 Pin Plug Amphenol Industrial
40P4424
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol GTC06F20-14P |
GTC06F20-14P |
40P4424 |
|
Product Name
|
|
|
Gt 5C 3#12 2#8 Pin Plug Amphenol Industrial |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Voltage Rating
1000 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details