Amphenol Industrial Circular Connector Assemblies GTC06F18-7S(RDS)(025)

Description
1 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
1 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - GTC06F18-7S(RDS)(025)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
GTC06F18-7S(RDS)(025)-ND
Circular Connector Assemblies GTC06F18-7S(RDS)(025)-ND
1 Position Circular Connector Plug, Female Sockets Crimp

1 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Connector Plug, Size 18, 1 Position, Cable; Product Range Amphenol Industrial - 46M3816 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 1 Position, Cable; Product Range Amphenol Industrial
46M3816
Circular Connector Plug, Size 18, 1 Position, Cable; Product Range Amphenol Industrial 46M3816
CIRCULAR CONNECTOR PLUG, SIZE 18, 1 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 1 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTC06F18-7S(RDS)(025)-ND 46M3816
Product Name Circular Connector Assemblies Circular Connector Plug, Size 18, 1 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 69.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Connector - 8926 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) B/H Crimp Connector for RG58 Cable - ET-BFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details