GT-5015 PLUG CAD OD 10SL-3SKT,3#16 CRIMP
GT 3C 3#16S SKT PLUG
CONNECTOR
CIRCULAR CONNECTOR PLUG SIZE 10SL, 3 POSITION CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No
| Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTC06F10SL-3S | Amphenol GTC06F10SL-3S | GTC06F10SL-3S | 96J4664 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Plug Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug | Male / Plug | Male / Plug |