Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06CFGG28-16P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06CFGG28-16P
MIL Spec Connector - MIL-DTL 5015, I GTC06CFGG28-16P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 28, 20 Position, Cable; Product Range Amphenol Industrial - 96J4603 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 20 Position, Cable; Product Range Amphenol Industrial
96J4603
Circular Connector Plug Size 28, 20 Position, Cable; Product Range Amphenol Industrial 96J4603
CIRCULAR CONNECTOR PLUG SIZE 28, 20 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 20 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTC06CFGG28-16P 96J4603
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 20 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - 7809F3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details