AMPHENOL INDUSTRIAL
GTC06CF36-5PW -- GT 4C 4#0 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Gt 4C 4#0 Pin Plug Amphenol Industrial
GTC06CF36-5PW
Description
GT 4C 4#0 PIN PLUG
Description
GT 4C 4#0 PIN PLUG
Suppliers
Gt 4C 4#0 Pin Plug Amphenol Industrial
08X9886
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
08X9886 |
|
Product Name
|
Gt 4C 4#0 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details