Amphenol Industrial Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial GTC06CF24-5P-025

Description
GTC06CF24-5P-025
Request a Quote Datasheet
Description
GTC06CF24-5P-025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06CF24-5P-025 - PEI-Genesis
Philadelphia, PA, United States
GTC06CF24-5P-025

GTC06CF24-5P-025

Buy Now
Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial - 96J4634 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial
96J4634
Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial 96J4634
CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06CF24-5P-025 96J4634
Product Name Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22052-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug - PS1-SAC31-30POL+LED - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details