Amphenol Industrial Circular Connector Plug, Size 22, 1 Position, Cable; Product Range Amphenol Industrial GTC06CF22-7P-LC

Description
GT 1C 1#0 PIN PLUG
Request a Quote Datasheet
Description
GT 1C 1#0 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06CF22-7P-LC - PEI-Genesis
Philadelphia, PA, United States
GT 1C 1#0 PIN PLUG

GT 1C 1#0 PIN PLUG

Buy Now
Circular Connector Plug, Size 22, 1 Position, Cable; Product Range Amphenol Industrial - 96J4627 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 1 Position, Cable; Product Range Amphenol Industrial
96J4627
Circular Connector Plug, Size 22, 1 Position, Cable; Product Range Amphenol Industrial 96J4627
CIRCULAR CONNECTOR PLUG, SIZE 22, 1 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:22-7 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 1 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:22-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06CF22-7P-LC 96J4627
Product Name Circular Connector Plug, Size 22, 1 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107489 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details