Amphenol Industrial Circular Connector Plug, Size 28, 9 Position, Cable; Product Range Amphenol Industrial GTC06AF28-1S

Description
GT 9C 3#8,6#12 SKT PLUG
Request a Quote Datasheet
Description
GT 9C 3#8,6#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06AF28-1S - PEI-Genesis
Philadelphia, PA, United States
GT 9C 3#8,6#12 SKT PLUG

GT 9C 3#8,6#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 28, 9 Position, Cable; Product Range Amphenol Industrial - 96J4481 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 9 Position, Cable; Product Range Amphenol Industrial
96J4481
Circular Connector Plug, Size 28, 9 Position, Cable; Product Range Amphenol Industrial 96J4481
CIRCULAR CONNECTOR PLUG, SIZE 28, 9 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 9 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06AF28-1S 96J4481
Product Name Circular Connector Plug, Size 28, 9 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data