Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06AF28-15P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06AF28-15P
MIL Spec Connector - MIL-DTL 5015, I GTC06AF28-15P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTC06AF28-15P - PEI-Genesis
Philadelphia, PA, United States
GT 35C 35#16 PIN PLUG

GT 35C 35#16 PIN PLUG

Buy Now
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial - 96J4484 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial
96J4484
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial 96J4484
CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC06AF28-15P Amphenol GTC06AF28-15P 96J4484
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-2021 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
6 suppliers