Amphenol Industrial Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial GTC06A36-5SY

Description
GT 4C 4#0 SKT PLUG
Request a Quote Datasheet
Description
GT 4C 4#0 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06A36-5SY - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#0 SKT PLUG

GT 4C 4#0 SKT PLUG

Buy Now
Swedesboro, NJ, United States
GT 4C 4#0 SKT PLUG

GT 4C 4#0 SKT PLUG

Buy Now
Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial - 96J4597 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial
96J4597
Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial 96J4597
CIRCULAR CONNECTOR PLUG, SIZE 36, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 36, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06A36-5SY GTC06A36-5SY 96J4597
Product Name Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers