Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06A24-9S-RDS

Description
GT 2C 2#4 SKT PLUG
Request a Quote Datasheet
Description
GT 2C 2#4 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06A24-9S-RDS - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#4 SKT PLUG

GT 2C 2#4 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06A24-9S-RDS
MIL Spec Connector - MIL-DTL 5015, I GTC06A24-9S-RDS
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial - 88H3511 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial
88H3511
Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial 88H3511
CIRCULAR CONNECTOR PLUG, SIZE 24, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06A24-9S-RDS GTC06A24-9S-RDS 88H3511
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products