Amphenol Corporation
Gt 7C 7#12 Pin Plug Amphenol Industrial
GTC06A20-15P-LC
Description
GT 7C 7#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
GT 7C 7#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Gt 7C 7#12 Pin Plug Amphenol Industrial
08X9880
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol GTC06A20-15P-LC |
GTC06A20-15P-LC |
08X9880 |
|
Product Name
|
|
|
Gt 7C 7#12 Pin Plug Amphenol Industrial |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details