Amphenol Industrial Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial GTC06A14S-9P

Description
GT 2C 2#16S PIN PLUG
Request a Quote Datasheet
Description
GT 2C 2#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 2C 2#16S PIN PLUG

GT 2C 2#16S PIN PLUG

Buy Now
 - Amphenol GTC06A14S-9P - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#16S PIN PLUG

GT 2C 2#16S PIN PLUG

Buy Now
Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial - 96J4522 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial
96J4522
Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial 96J4522
CIRCULAR CONNECTOR PLUG SIZE 14S, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC06A14S-9P Amphenol GTC06A14S-9P 96J4522
Product Name Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Industrial Circular Connectors - 1115760 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details