Amphenol Industrial Circular Connector Receptacle Size 24, 24 Position, Panel; Product Range Amphenol Industrial GTC030RV24-28P

Description
GT 24C 24#16 PIN RECP
Request a Quote
Description
GT 24C 24#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030RV24-28P - PEI-Genesis
Philadelphia, PA, United States
GT 24C 24#16 PIN RECP

GT 24C 24#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 24, 24 Position, Panel; Product Range Amphenol Industrial - 96J4351 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 24 Position, Panel; Product Range Amphenol Industrial
96J4351
Circular Connector Receptacle Size 24, 24 Position, Panel; Product Range Amphenol Industrial 96J4351
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 24 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 24 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030RV24-28P 96J4351
Product Name Circular Connector Receptacle Size 24, 24 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
50 Ohm SMA Straight Plug - 150414 - PIC Wire & Cable
Specs
Geometry Straight
View Details
MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details